Newark, An Avnet Company 8 Recharge Led Party Speaker App Contrl; Supply Voltage Vac Qfx 56AC9921

Description
8" RECHARGE LED PARTY SPEAKER APP CONTRL; Supply Voltage VAC:-; Carrier Frequency:-; Frequency Response Min:-; Frequency Response Max:-; External Height:16.25"; External Width:11.5"; External Depth:9.5"; Product Range:
Datasheet
Description
8" RECHARGE LED PARTY SPEAKER APP CONTRL; Supply Voltage VAC:-; Carrier Frequency:-; Frequency Response Min:-; Frequency Response Max:-; External Height:16.25"; External Width:11.5"; External Depth:9.5"; Product Range:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
8 Recharge Led Party Speaker App Contrl; Supply Voltage Vac Qfx - 56AC9921 - Newark, An Avnet Company
Chicago, IL, United States
8 Recharge Led Party Speaker App Contrl; Supply Voltage Vac Qfx
56AC9921
8 Recharge Led Party Speaker App Contrl; Supply Voltage Vac Qfx 56AC9921
8" RECHARGE LED PARTY SPEAKER APP CONTRL; Supply Voltage VAC:-; Carrier Frequency:-; Frequency Response Min:-; Frequency Response Max:-; External Height:16.25"; External Width:11.5"; External Depth:9.5"; Product Range:

8" RECHARGE LED PARTY SPEAKER APP CONTRL; Supply Voltage VAC:-; Carrier Frequency:-; Frequency Response Min:-; Frequency Response Max:-; External Height:16.25"; External Width:11.5"; External Depth:9.5"; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Speakers
Product Number 56AC9921
Product Name 8 Recharge Led Party Speaker App Contrl; Supply Voltage Vac Qfx
Unlock Full Specs
to access all available technical data

Similar Products

300GCX SelecTone® Hazardous Location Amplified Speakers - 300GCX-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Speaker Drivers - 526819 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Size 15.43 inch (392 mm)
View Details
Home Audio, In-Ceiling Speaker - HSi 435 - Boston Acoustics, Inc.
Specs
Nominal Power 10 to 100 watts
Impedance 8 ohms
Sensitivity 86 dB
View Details