Newark, An Avnet Company Ac-Dc Converter, Open Frame, 4 O/p, 110W; Power Supply Approvals Solahd 52F5626

Description
AC-DC CONVERTER, OPEN FRAME, 4 O/P, 110W; Power Supply Approvals:ITE; No. of Outputs:4 Output; Power Rating (Forced Cooling):110W @ 25CFM; Power Rating (Convection Cooling):80W; Input Voltage VAC:85V AC to 264V AC; Height:56mm RoHS Compliant: Yes
Datasheet
Description
AC-DC CONVERTER, OPEN FRAME, 4 O/P, 110W; Power Supply Approvals:ITE; No. of Outputs:4 Output; Power Rating (Forced Cooling):110W @ 25CFM; Power Rating (Convection Cooling):80W; Input Voltage VAC:85V AC to 264V AC; Height:56mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ac-Dc Converter, Open Frame, 4 O/p, 110W; Power Supply Approvals Solahd - 52F5626 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Open Frame, 4 O/p, 110W; Power Supply Approvals Solahd
52F5626
Ac-Dc Converter, Open Frame, 4 O/p, 110W; Power Supply Approvals Solahd 52F5626
AC-DC CONVERTER, OPEN FRAME, 4 O/P, 110W; Power Supply Approvals:ITE; No. of Outputs:4 Output; Power Rating (Forced Cooling):110W @ 25CFM; Power Rating (Convection Cooling):80W; Input Voltage VAC:85V AC to 264V AC; Height:56mm RoHS Compliant: Yes

AC-DC CONVERTER, OPEN FRAME, 4 O/P, 110W; Power Supply Approvals:ITE; No. of Outputs:4 Output; Power Rating (Forced Cooling):110W @ 25CFM; Power Rating (Convection Cooling):80W; Input Voltage VAC:85V AC to 264V AC; Height:56mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 52F5626
Product Name Ac-Dc Converter, Open Frame, 4 O/p, 110W; Power Supply Approvals Solahd
Type DC Power Supply; AC/DC Converter
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Power / 1U Programmable DC Power - ea-ps-9200-50-1u-29388 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 200.0 volts
AC Output Current 0.0 to 50 amps
View Details
Microprocessor-ControlledElectronic Unit - EBN853 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
PCBs -  - Micross Components, Inc.
Micross Components, Inc.
Specs
Type DC-DC Converter
Applications PCBs
View Details