Newark, An Avnet Company Transistor, Npn To-220; Transistor Polarity Power Innovations 51AK9504

Description
TRANSISTOR, NPN TO-220; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:250V; Transition Frequency ft:-; Power Dissipation Pd:40W; DC Collector Current:1A; DC Current Gain hFE:10hFE; Transistor Case Style:TO-220; No. of RoHS Compliant: No
Description
TRANSISTOR, NPN TO-220; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:250V; Transition Frequency ft:-; Power Dissipation Pd:40W; DC Collector Current:1A; DC Current Gain hFE:10hFE; Transistor Case Style:TO-220; No. of RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Transistor, Npn To-220; Transistor Polarity Power Innovations - 51AK9504 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Npn To-220; Transistor Polarity Power Innovations
51AK9504
Transistor, Npn To-220; Transistor Polarity Power Innovations 51AK9504
TRANSISTOR, NPN TO-220; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:250V; Transition Frequency ft:-; Power Dissipation Pd:40W; DC Collector Current:1A; DC Current Gain hFE:10hFE; Transistor Case Style:TO-220; No. of RoHS Compliant: No

TRANSISTOR, NPN TO-220; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:250V; Transition Frequency ft:-; Power Dissipation Pd:40W; DC Collector Current:1A; DC Current Gain hFE:10hFE; Transistor Case Style:TO-220; No. of RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Transistors
Product Number 51AK9504
Product Name Transistor, Npn To-220; Transistor Polarity Power Innovations
Transistor Type Transistor, Npn To-220; Transistor Polarity Power Innovations
Unlock Full Specs
to access all available technical data

Similar Products

FET, MOSFET Arrays - 94-3449-ND - DigiKey
Infineon Technologies AG
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers
Specs
Transistor Type Bipolar RF
View Details
IGBT Module - 6681167 - Radwell International
Fuji Electric Corp. of America
Specs
Transistor Type IGBT
View Details