The Power Inductor, part number 51AK2967, features a shielded design with an inductance of 1µH and a maximum current rating of 4.2A. It is suitable for surface mount applications, with a compact footprint of 3.2mm x 3.2mm and a maximum height of 1.2mm. The inductor operates effectively within a temperature range of -40°C to +125°C. Its construction includes a ferrite core that enhances saturation performance and minimizes leakage flux. The device has a DC resistance of 0.054 ohms and a tolerance of ±20% on inductance. This inductor is designed for applications requiring reliable performance under varying conditions, making it a suitable choice for engineers looking for a robust power inductor solution.
POWER INDUCTOR, 1UH, SHIELDED, 4.2A; Inductance:1µH; RMS Current (Irms):2.7A; Inductor Construction:Shielde
| Newark, An Avnet Company | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 51AK2967 |
| Product Name | Power Inductor, 1Uh, Shielded, 4.2A; Inductance Pulse |
| Mounting Option | Surface Mount Technology |
| Inductance Range | 1 microH |
| Inductance Tolerance | 20 (+/- %) |