Newark, An Avnet Company Power Inductor, 10Uh, Shielded, 9.6A; Inductance Pulse 51AK2956

Description
POWER INDUCTOR, 10UH, SHIELDED, 9.6A; Inductance:10µH; RMS Current (Irms):7.6A; Inductor Construction:Shielde d; Saturation Current (Isat):11.5A; Product Range:PA4320 Series; DC Resistance Max:0.016ohm; Inductance Tolerance:± 20%
Datasheet
Description
POWER INDUCTOR, 10UH, SHIELDED, 9.6A; Inductance:10µH; RMS Current (Irms):7.6A; Inductor Construction:Shielde d; Saturation Current (Isat):11.5A; Product Range:PA4320 Series; DC Resistance Max:0.016ohm; Inductance Tolerance:± 20%
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Inductor, 10Uh, Shielded, 9.6A; Inductance Pulse - 51AK2956 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 10Uh, Shielded, 9.6A; Inductance Pulse
51AK2956
Power Inductor, 10Uh, Shielded, 9.6A; Inductance Pulse 51AK2956
POWER INDUCTOR, 10UH, SHIELDED, 9.6A; Inductance:10µH; RMS Current (Irms):7.6A; Inductor Construction:Shielde d; Saturation Current (Isat):11.5A; Product Range:PA4320 Series; DC Resistance Max:0.016ohm; Inductance Tolerance:± 20%

POWER INDUCTOR, 10UH, SHIELDED, 9.6A; Inductance:10µH; RMS Current (Irms):7.6A; Inductor Construction:Shielded; Saturation Current (Isat):11.5A; Product Range:PA4320 Series; DC Resistance Max:0.016ohm; Inductance Tolerance:± 20%

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 51AK2956
Product Name Power Inductor, 10Uh, Shielded, 9.6A; Inductance Pulse
Mounting Option Surface Mount Technology
Inductance Range 10 microH
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KL731ETP12NJ - 1067435-KL731ETP12NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0120 microH
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - 486-DKIH-3237-12D7-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details