Newark, An Avnet Company Polypropylene Cone Woofer; Driver Type Mcm Audio Select 50B5251

Description
POLYPROPYLENE CONE WOOFER; Driver Type:Woofer; External Diameter - Metric:256mm; Impedance:8ohm; Power Rating Nom:-; Sound Level SPL:94dB; External Diameter - Imperial:10.079"; Frequency Response Min:30Hz; Frequency Response Max:4kHzRoHS Compliant: Yes
Description
POLYPROPYLENE CONE WOOFER; Driver Type:Woofer; External Diameter - Metric:256mm; Impedance:8ohm; Power Rating Nom:-; Sound Level SPL:94dB; External Diameter - Imperial:10.079"; Frequency Response Min:30Hz; Frequency Response Max:4kHzRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Polypropylene Cone Woofer; Driver Type Mcm Audio Select - 50B5251 - Newark, An Avnet Company
Chicago, IL, United States
Polypropylene Cone Woofer; Driver Type Mcm Audio Select
50B5251
Polypropylene Cone Woofer; Driver Type Mcm Audio Select 50B5251
POLYPROPYLENE CONE WOOFER; Driver Type:Woofer; External Diameter - Metric:256mm; Impedance:8ohm; Power Rating Nom:-; Sound Level SPL:94dB; External Diameter - Imperial:10.079"; Frequency Response Min:30Hz; Frequency Response Max:4kHzRoHS Compliant: Yes

POLYPROPYLENE CONE WOOFER; Driver Type:Woofer; External Diameter - Metric:256mm; Impedance:8ohm; Power Rating Nom:-; Sound Level SPL:94dB; External Diameter - Imperial:10.079"; Frequency Response Min:30Hz; Frequency Response Max:4kHzRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Speakers
Product Number 50B5251
Product Name Polypropylene Cone Woofer; Driver Type Mcm Audio Select
SPL 94 dB
Unlock Full Specs
to access all available technical data

Similar Products

300X SelecTone® Explosion-Proof 15W Amplified Speakers - 300X-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 17.00 inch (432 mm)
View Details
Miniature Speakers - 102757 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 103 dB
Nominal Power 2 watts
Impedance 4 ohms
View Details
Sensor Speaker - PV-12E - Takex America, Inc.
Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 100 dB
Sensitivity 100 dB
View Details
Powered Speakers - PH3-S Powered Speakers - AUDIX Corporation
Specs
Impedance 4 ohms
Sensitivity 87 dB
Frequency Response 100 to 20000 Hz
View Details