Newark, An Avnet Company Abs Mixer Flight Case 12Ru; Rack U Height Mcm Custom Audio 48Y8198

Description
ABS Mixer Flight Case - 12RU; Rack U Height:2U; Enclosure Material:ABS; Cabinet Style:Portable; External Height - Metric:89mm; External Width - Metric:480mm; External Depth - Metric:530mm; External Height - Imperial:3.5" RoHS Compliant: NA
Datasheet
Description
ABS Mixer Flight Case - 12RU; Rack U Height:2U; Enclosure Material:ABS; Cabinet Style:Portable; External Height - Metric:89mm; External Width - Metric:480mm; External Depth - Metric:530mm; External Height - Imperial:3.5" RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Abs Mixer Flight Case 12Ru; Rack U Height Mcm Custom Audio - 48Y8198 - Newark, An Avnet Company
Chicago, IL, United States
Abs Mixer Flight Case 12Ru; Rack U Height Mcm Custom Audio
48Y8198
Abs Mixer Flight Case 12Ru; Rack U Height Mcm Custom Audio 48Y8198
ABS Mixer Flight Case - 12RU; Rack U Height:2U; Enclosure Material:ABS; Cabinet Style:Portable; External Height - Metric:89mm; External Width - Metric:480mm; External Depth - Metric:530mm; External Height - Imperial:3.5" RoHS Compliant: NA

ABS Mixer Flight Case - 12RU; Rack U Height:2U; Enclosure Material:ABS; Cabinet Style:Portable; External Height - Metric:89mm; External Width - Metric:480mm; External Depth - Metric:530mm; External Height - Imperial:3.5" RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 48Y8198
Product Name Abs Mixer Flight Case 12Ru; Rack U Height Mcm Custom Audio
Material Plastic Laminate
Unlock Full Specs
to access all available technical data

Similar Products

SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details
Filtered Cyanoacrylate Fuming Chamber - CyanoSafe™ CAS30T - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 82.00 inch (2083 mm)
View Details
Mobile toolboxes - GT-5GHG34004P - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Drawer Cabinet
Features Portable
View Details