Newark, An Avnet Company Stackable Abs 19 Rack Flight Case 10Ru; Rack U Height Mcm Custom Audio 48Y8196

Description
Stackable ABS 19" Rack Flight Case - 10RU; Rack U Height:10U; Enclosure Material:ABS; Cabinet Style:Portable; External Height - Metric:445mm; External Width - Metric:-; External Depth - Metric:431.8mm; External Width - Imperial:19" RoHS Compliant: NA
Datasheet
Description
Stackable ABS 19" Rack Flight Case - 10RU; Rack U Height:10U; Enclosure Material:ABS; Cabinet Style:Portable; External Height - Metric:445mm; External Width - Metric:-; External Depth - Metric:431.8mm; External Width - Imperial:19" RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stackable Abs 19 Rack Flight Case 10Ru; Rack U Height Mcm Custom Audio - 48Y8196 - Newark, An Avnet Company
Chicago, IL, United States
Stackable Abs 19 Rack Flight Case 10Ru; Rack U Height Mcm Custom Audio
48Y8196
Stackable Abs 19 Rack Flight Case 10Ru; Rack U Height Mcm Custom Audio 48Y8196
Stackable ABS 19" Rack Flight Case - 10RU; Rack U Height:10U; Enclosure Material:ABS; Cabinet Style:Portable; External Height - Metric:445mm; External Width - Metric:-; External Depth - Metric:431.8mm; External Width - Imperial:19" RoHS Compliant: NA

Stackable ABS 19" Rack Flight Case - 10RU; Rack U Height:10U; Enclosure Material:ABS; Cabinet Style:Portable; External Height - Metric:445mm; External Width - Metric:-; External Depth - Metric:431.8mm; External Width - Imperial:19" RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 48Y8196
Product Name Stackable Abs 19 Rack Flight Case 10Ru; Rack U Height Mcm Custom Audio
Material Plastic Laminate
Unlock Full Specs
to access all available technical data

Similar Products

SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details
Filtered Cyanoacrylate Fuming Chamber - CyanoSafe™ CAS48 - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 54.00 inch (1372 mm)
View Details
Punching tool storage - N5PAEG-3002L3 - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Drawer Cabinet; Tool Cabinet
Material Steel
View Details