Newark, An Avnet Company Stackable Abs 19? Rack Flight Case 3Ru; Rack U Height Mcm Custom Audio 48Y8192

Description
Stackable ABS 19? Rack Flight Case - 3RU; Rack U Height:3U; Enclosure Material:ABS; Cabinet Style:Stackable; External Height - Metric:-; External Width - Metric:-; External Depth - Metric:-; External Height - Imperial:- RoHS Compliant: NA
Datasheet
Description
Stackable ABS 19? Rack Flight Case - 3RU; Rack U Height:3U; Enclosure Material:ABS; Cabinet Style:Stackable; External Height - Metric:-; External Width - Metric:-; External Depth - Metric:-; External Height - Imperial:- RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stackable Abs 19? Rack Flight Case 3Ru; Rack U Height Mcm Custom Audio - 48Y8192 - Newark, An Avnet Company
Chicago, IL, United States
Stackable Abs 19? Rack Flight Case 3Ru; Rack U Height Mcm Custom Audio
48Y8192
Stackable Abs 19? Rack Flight Case 3Ru; Rack U Height Mcm Custom Audio 48Y8192
Stackable ABS 19? Rack Flight Case - 3RU; Rack U Height:3U; Enclosure Material:ABS; Cabinet Style:Stackable; External Height - Metric:-; External Width - Metric:-; External Depth - Metric:-; External Height - Imperial:- RoHS Compliant: NA

Stackable ABS 19? Rack Flight Case - 3RU; Rack U Height:3U; Enclosure Material:ABS; Cabinet Style:Stackable; External Height - Metric:-; External Width - Metric:-; External Depth - Metric:-; External Height - Imperial:- RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 48Y8192
Product Name Stackable Abs 19? Rack Flight Case 3Ru; Rack U Height Mcm Custom Audio
Material Plastic Laminate
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Flammable Safety Cabinet - CAB720 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
Door cabinets - R5AJG-3002 - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Features Heavy Duty
Material Steel
View Details
Filtered Cyanoacrylate Fuming Chamber - CyanoSafe™ CAS30 - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 54.00 inch (1372 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details