Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
SPEAKERS
NEWARK, AN AVNET COMPANY
48Y4512 -- 10IN GUITAR SPEAKER 8 OHM CERAMIC 35W VINTAGE JENSEN TOOLS
Newark, An Avnet Company
10In Guitar Speaker 8 Ohm Ceramic 35W Vintage Jensen Tools
48Y4512
Description
10IN GUITAR SPEAKER 8 OHM CERAMIC 35W VINTAGE
Newark, An Avnet Company
Done
Description
10IN GUITAR SPEAKER 8 OHM CERAMIC 35W VINTAGE
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
10In Guitar Speaker 8 Ohm Ceramic 35W Vintage Jensen Tools
48Y4512
10In Guitar Speaker 8 Ohm Ceramic 35W Vintage Jensen Tools
48Y4512
10IN GUITAR SPEAKER 8 OHM CERAMIC 35W VINTAGE
10IN GUITAR SPEAKER 8 OHM CERAMIC 35W VINTAGE
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
Speakers
Product Number
48Y4512
Product Name
10In Guitar Speaker 8 Ohm Ceramic 35W Vintage Jensen Tools
Unlock Full Specs
to access all available technical data
Similar Products
Federal Signal Corporation - Industrial Signaling and Systems
50GCB SelecTone® Amplified Speakers
50GCB-120
Specs
SPL
98 dB
Weight
730.00 g (25.75 oz)
View Details
RS Components, Ltd.
Speakers
526834
Specs
SPL
88 dB
Impedance
4 ohms
Frequency Response
5000 Hz
View Details
Wharfedale Pro
SI-15B
Specs
SPL
129 dB
Nominal Power
600 watts
Maximum Power
1200 watts
View Details
MISCO
Speaker
J10PA-8D
Specs
Nominal Power
25 watts
Impedance
8 ohms
Sensitivity
97 dB
View Details