Wharfedale Pro SI-15B

Description
For installations that require extended bass response from an ultra-compact enclosure with flying and wall-bracket mounting capabilities. SI-15B has same shape and size as the SI-15 full range which is easy to configure the system as stack or cluster rigging. The SI-15B is an compact high-efficiency sub-bass system. It has been designed for use with the SI-28, SI-12 and SI-15 and other professional full range loudspeakers in situations where extended low frequency output and increased system headroom are required.
Description
For installations that require extended bass response from an ultra-compact enclosure with flying and wall-bracket mounting capabilities. SI-15B has same shape and size as the SI-15 full range which is easy to configure the system as stack or cluster rigging. The SI-15B is an compact high-efficiency sub-bass system. It has been designed for use with the SI-28, SI-12 and SI-15 and other professional full range loudspeakers in situations where extended low frequency output and increased system headroom are required.

Suppliers

Company
Product
Description
Supplier Links
 - SI-15B - Wharfedale Pro
Huntingdon, Cambridgeshire, United Kingdom
For installations that require extended bass response from an ultra-compact enclosure with flying and wall-bracket mounting capabilities. SI-15B has same shape and size as the SI-15 full range which is easy to configure the system as stack or cluster rigging. The SI-15B is an compact high-efficiency sub-bass system. It has been designed for use with the SI-28, SI-12 and SI-15 and other professional full range loudspeakers in situations where extended low frequency output and increased system headroom are required.

For installations that require extended bass response from an ultra-compact enclosure with flying and wall-bracket mounting capabilities. SI-15B has same shape and size as the SI-15 full range which is easy to configure the system as stack or cluster rigging.

The SI-15B is an compact high-efficiency sub-bass system. It has been designed for use with the SI-28, SI-12 and SI-15 and other professional full range loudspeakers in situations where extended low frequency output and increased system headroom are required.

Supplier's Site

Technical Specifications

  Wharfedale Pro
Product Category Speakers
Product Number SI-15B
SPL 129 dB
Nominal Power 600 watts
Maximum Power 1200 watts
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 1218644 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 88 dB
Size 2.99 inch (76 mm)
View Details
304X(15W) and 314X(30W) SelecTone® Explosion Proof Amplified Speakers - 314X-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
 - KINETIC 8 - Wharfedale Pro
Wharfedale Pro
Specs
SPL 124 dB
Maximum Power 600 watts
Impedance 4 ohms
View Details