Newark, An Avnet Company Switch, Tactile, Spst-No, 10Ma, Though Hole; Product Range Zf Electronics 48F4821

Description
SWITCH, TACTILE, SPST-NO, 10mA, THOUGH HOLE; Product Range:MX Series; Illumination:Non Illuminated; Actuation Type:Top; Contact Configuration:SPST-N O; Contact Current AC Max:10mA; Contact Current DC Max:10mA; Contact Current Max:10mARoHS Compliant: Yes
Datasheet
Description
SWITCH, TACTILE, SPST-NO, 10mA, THOUGH HOLE; Product Range:MX Series; Illumination:Non Illuminated; Actuation Type:Top; Contact Configuration:SPST-N O; Contact Current AC Max:10mA; Contact Current DC Max:10mA; Contact Current Max:10mARoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Tactile, Spst-No, 10Ma, Though Hole; Product Range Zf Electronics - 48F4821 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Tactile, Spst-No, 10Ma, Though Hole; Product Range Zf Electronics
48F4821
Switch, Tactile, Spst-No, 10Ma, Though Hole; Product Range Zf Electronics 48F4821
SWITCH, TACTILE, SPST-NO, 10mA, THOUGH HOLE; Product Range:MX Series; Illumination:Non Illuminated; Actuation Type:Top; Contact Configuration:SPST-N O; Contact Current AC Max:10mA; Contact Current DC Max:10mA; Contact Current Max:10mARoHS Compliant: Yes

SWITCH, TACTILE, SPST-NO, 10mA, THOUGH HOLE; Product Range:MX Series; Illumination:Non Illuminated; Actuation Type:Top; Contact Configuration:SPST-NO; Contact Current AC Max:10mA; Contact Current DC Max:10mA; Contact Current Max:10mARoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches
Product Number 48F4821
Product Name Switch, Tactile, Spst-No, 10Ma, Though Hole; Product Range Zf Electronics
Configuration Normally Open (NO)
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 486-7028-ND - DigiKey
Specs
Actuator Specifications Round Button
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
3 suppliers
Sealed, MIL-PRF-8805/3 Momentary, Snap Action Pushbutton - P1 - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof; Weather resistant or waterproof
Min. Actuating Force 2.5 lbs (1.13 kg)
View Details
B3U Ultra-small Tactile Switch (SMT) - B3U-3100P-B - Aratas America LLC
Specs
Switch Dimensions 1.2 x 3 x 3.2 mm
Terminal Type Surfece mount
Min. Actuating Force 0.4 lbs (0.1601 kg)
View Details
7 suppliers
Mini Four Leg Key Pad Dome - 5135TR - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Switch Type Dome Switch
Features Available in Tape and Reel Packaging
Min. Actuating Force 0.8 lbs (0.3401 kg)
View Details
4 suppliers