Pushbutton Switch DPST Anti-Vandal, Illuminated Panel Mount, Front
Pushbutton Switches 16A, 250VAC 19mm 2 POLE BRIGHT RED
SWITCH PUSHBUTTON DPST 16A 250V
VANDAL RESISTANT SW, DPST, 16A, 250V, QC; Contact Configuration:DPST-N
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Touch Switches and Tactile Switches |
| Product Number | 3-101-023-ND | 3-101-023 | 3-101-023 | 01AC5248 |
| Product Name | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches | Vandal Resistant Sw, Dpst, 16A, 250V, Qc; Contact Configuration Schurter |
| Actuator Specifications | Round, Button | Raised (Plunger Style) Pushbutton | ||
| Switch Function | Alternate Contact (Push-Push) | Latching | ||
| Switching Mechanism | Double Pole, Single Throw (DPST) | Double Pole, Single Throw (DPST); DPST | Double Pole, Single Throw (DPST); DPST-NO | |
| Terminal Type | Quick Connect/Blade | Quick Connect | Quick Connect | |
| Features | DustProof; Illuminated Switch | Illuminated Switch; RoHS | RoHS |