Newark, An Avnet Company Led Light Bar, Rgb, 0.045A, 12V, 0.54W; Light Strip Length Plazmo Industries 47AC7445

Description
LED LIGHT BAR, RGB, 0.045A, 12V, 0.54W; Light Strip Length:0.0445m; No. of LEDs:3LEDs; Illumination Color:Red, Green, Blue; Input Voltage:12VDC; Input Power:540mW; IP Rating:-; Product Range:
Datasheet
Description
LED LIGHT BAR, RGB, 0.045A, 12V, 0.54W; Light Strip Length:0.0445m; No. of LEDs:3LEDs; Illumination Color:Red, Green, Blue; Input Voltage:12VDC; Input Power:540mW; IP Rating:-; Product Range:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Light Bar, Rgb, 0.045A, 12V, 0.54W; Light Strip Length Plazmo Industries - 47AC7445 - Newark, An Avnet Company
Chicago, IL, United States
Led Light Bar, Rgb, 0.045A, 12V, 0.54W; Light Strip Length Plazmo Industries
47AC7445
Led Light Bar, Rgb, 0.045A, 12V, 0.54W; Light Strip Length Plazmo Industries 47AC7445
LED LIGHT BAR, RGB, 0.045A, 12V, 0.54W; Light Strip Length:0.0445m; No. of LEDs:3LEDs; Illumination Color:Red, Green, Blue; Input Voltage:12VDC; Input Power:540mW; IP Rating:-; Product Range:

LED LIGHT BAR, RGB, 0.045A, 12V, 0.54W; Light Strip Length:0.0445m; No. of LEDs:3LEDs; Illumination Color:Red, Green, Blue; Input Voltage:12VDC; Input Power:540mW; IP Rating:-; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 47AC7445
Product Name Led Light Bar, Rgb, 0.045A, 12V, 0.54W; Light Strip Length Plazmo Industries
LED Type Red; Green; Blue
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1918850 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 2.2mm
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
LED Indication - Discrete - 754-AA4040LQBS/D-AMTDKR-ND - DigiKey
Specs
LED Package: 2-SMD, Boomerang
LED Type Blue
Peak Wavelength 460 nm (4600 Å)
View Details
LED Indication - Discrete - 1497-1328-2-ND - DigiKey
Specs
LED Package: 2-PLCC
LED Type Green
Peak Wavelength 520 nm (5200 Å)
View Details