Newark, An Avnet Company Led Light Bar, 5V, 2.4W; Light Strip Length Plazmo Industries 47AC7434

Description
LED LIGHT BAR, 5V, 2.4W; Light Strip Length:163mm; No. of LEDs:24LEDs; Illumination Color:-; Input Voltage:12VDC; Input Power:1.44W; IP Rating:-; Product Range:-; Light Bar Length:328mm; Power Rating:12W; Supply Voltage:1.4V
Description
LED LIGHT BAR, 5V, 2.4W; Light Strip Length:163mm; No. of LEDs:24LEDs; Illumination Color:-; Input Voltage:12VDC; Input Power:1.44W; IP Rating:-; Product Range:-; Light Bar Length:328mm; Power Rating:12W; Supply Voltage:1.4V
Datasheet
Datasheet Summary
Powered by GS/AI

ERROR: no product mention

Datasheet Summary
Powered by GS/AI

ERROR: no product mention

Suppliers

Company
Product
Description
Supplier Links
Led Light Bar, 5V, 2.4W; Light Strip Length Plazmo Industries - 47AC7434 - Newark, An Avnet Company
Chicago, IL, United States
Led Light Bar, 5V, 2.4W; Light Strip Length Plazmo Industries
47AC7434
Led Light Bar, 5V, 2.4W; Light Strip Length Plazmo Industries 47AC7434
LED LIGHT BAR, 5V, 2.4W; Light Strip Length:163mm; No. of LEDs:24LEDs; Illumination Color:-; Input Voltage:12VDC; Input Power:1.44W; IP Rating:-; Product Range:-; Light Bar Length:328mm; Power Rating:12W; Supply Voltage:1.4V

LED LIGHT BAR, 5V, 2.4W; Light Strip Length:163mm; No. of LEDs:24LEDs; Illumination Color:-; Input Voltage:12VDC; Input Power:1.44W; IP Rating:-; Product Range:-; Light Bar Length:328mm; Power Rating:12W; Supply Voltage:1.4V

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 47AC7434
Product Name Led Light Bar, 5V, 2.4W; Light Strip Length Plazmo Industries
Optical Power Output 12000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269574 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
Infrared LED - IB5E1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details