12V 5.7W Cut-to-Fit LED Light Bar (Replaces CCFL in 10-22in LCD); Light Strip Length:480mm; No. of LEDs:60LEDs; Illumination Color:-; Input Voltage:12VDC; Input Power:5.7W; IP Rating:-; Product Range:-; Power Rating:5.7W
| Newark, An Avnet Company | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | 47AC7432 |
| Product Name | 12V 5.7W Cut-To-Fit Led Light Bar (Replaces Ccfl In 10-22In Lcd); Light Strip Length Plazmo Industries |
| Optical Power Output | 5700 milliwatts |