Newark, An Avnet Company Ac-Dc Converter, Enclosed, 1 O/p, 28V, 53A; Power Supply Approvals Solahd 46W9774

Description
AC-DC CONVERTER, ENCLOSED, 1 O/P, 28V, 53A; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:1.5kW; Output Voltage - Output 1:28V; Output Current - Output 1:53A; Output Voltage - Output 2:- RoHS Compliant: Yes
Datasheet
Description
AC-DC CONVERTER, ENCLOSED, 1 O/P, 28V, 53A; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:1.5kW; Output Voltage - Output 1:28V; Output Current - Output 1:53A; Output Voltage - Output 2:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ac-Dc Converter, Enclosed, 1 O/p, 28V, 53A; Power Supply Approvals Solahd - 46W9774 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Enclosed, 1 O/p, 28V, 53A; Power Supply Approvals Solahd
46W9774
Ac-Dc Converter, Enclosed, 1 O/p, 28V, 53A; Power Supply Approvals Solahd 46W9774
AC-DC CONVERTER, ENCLOSED, 1 O/P, 28V, 53A; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:1.5kW; Output Voltage - Output 1:28V; Output Current - Output 1:53A; Output Voltage - Output 2:- RoHS Compliant: Yes

AC-DC CONVERTER, ENCLOSED, 1 O/P, 28V, 53A; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:1.5kW; Output Voltage - Output 1:28V; Output Current - Output 1:53A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 46W9774
Product Name Ac-Dc Converter, Enclosed, 1 O/p, 28V, 53A; Power Supply Approvals Solahd
Type DC Power Supply; AC/DC Converter
Regulatory Compliance RoHS Compliant
DC Output Voltage 28.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-450W-48V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 48.0 volts
DC Output Power 450 watts
View Details
Switching Power Supplies - 1227577 - RS Components, Ltd.
Specs
Operating Temperature -10 C (14 F)
Regulatory Compliance RoHS Compliant
DC Output Voltage 12.0 volts
View Details