175W Rms 4 Ohm Paper Cone Woofer Pro Audio 12 Inch Mcm; Driver Type:Woofer; External Diameter - Metric:305mm; Impedance:4ohm; Power Rating Nom:200W; Sound Level SPL:96dB; External Diameter - Imperial:12.008"; Speaker Shape:Round RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Speakers |
| Product Number | 43W7869 |
| Product Name | 175W Rms 4 Ohm Paper Cone Woofer Pro Audio 12 Inch Mcm; Driver Type Mcm Audio Select |
| SPL | 96 dB |