Wharfedale Pro PROGRAMME SUB

Description
The Programme Sub is a bass reflex subwoofer designed to compliment the full range models in the Programme series providing low frequency reinforcement. With left and right 170Hz HPF outputs it seamlessly fills the bottom end letting the full range units work more efficiently with increased midrange clarity. Using a proprietary designed 10” Wharfedale Pro driver with dual 2” voice coils the Programme Sub is capable of delivering powerful low end support. As with the rest of the range it is designed from the ground up to be a workhorse with its high strength rectangular cabinet and 200W per channel continuous output. In keeping with the rest of the range the Programme Sub can be mounted using the included bracket and is available in both black and white paintable MDF cabinets to provide the most visually transparent installation possible.
Description
The Programme Sub is a bass reflex subwoofer designed to compliment the full range models in the Programme series providing low frequency reinforcement. With left and right 170Hz HPF outputs it seamlessly fills the bottom end letting the full range units work more efficiently with increased midrange clarity. Using a proprietary designed 10” Wharfedale Pro driver with dual 2” voice coils the Programme Sub is capable of delivering powerful low end support. As with the rest of the range it is designed from the ground up to be a workhorse with its high strength rectangular cabinet and 200W per channel continuous output. In keeping with the rest of the range the Programme Sub can be mounted using the included bracket and is available in both black and white paintable MDF cabinets to provide the most visually transparent installation possible.

Suppliers

Company
Product
Description
Supplier Links
 - PROGRAMME SUB - Wharfedale Pro
Huntingdon, Cambridgeshire, United Kingdom
The Programme Sub is a bass reflex subwoofer designed to compliment the full range models in the Programme series providing low frequency reinforcement. With left and right 170Hz HPF outputs it seamlessly fills the bottom end letting the full range units work more efficiently with increased midrange clarity. Using a proprietary designed 10” Wharfedale Pro driver with dual 2” voice coils the Programme Sub is capable of delivering powerful low end support. As with the rest of the range it is designed from the ground up to be a workhorse with its high strength rectangular cabinet and 200W per channel continuous output. In keeping with the rest of the range the Programme Sub can be mounted using the included bracket and is available in both black and white paintable MDF cabinets to provide the most visually transparent installation possible.

The Programme Sub is a bass reflex subwoofer designed to compliment the full range models in the Programme series providing low frequency reinforcement. With left and right 170Hz HPF outputs it seamlessly fills the bottom end letting the full range units work more efficiently with increased midrange clarity.

Using a proprietary designed 10” Wharfedale Pro driver with dual 2” voice coils the Programme Sub is capable of delivering powerful low end support. As with the rest of the range it is designed from the ground up to be a workhorse with its high strength rectangular cabinet and 200W per channel continuous output.

In keeping with the rest of the range the Programme Sub can be mounted using the included bracket and is available in both black and white paintable MDF cabinets to provide the most visually transparent installation possible.

Supplier's Site

Technical Specifications

  Wharfedale Pro
Product Category Speakers
Product Number PROGRAMME SUB
Unlock Full Specs
to access all available technical data

Similar Products

300GCX SelecTone® Hazardous Location Amplified Speakers - 300GCX-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Speaker Drivers - 1218642 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 3.15 inch (80 mm)
View Details
 - TITAN SUB-A12 - Wharfedale Pro
Wharfedale Pro
Specs
Maximum Power 500 watts
Impedance 4 ohms
Frequency Response 55 to 200 Hz
View Details
Speaker - EC8S - MISCO
Specs
Nominal Power 6 watts
Impedance 8 ohms
Sensitivity 92 dB
View Details