LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:2ft; Cable Length - Metric:609.6mm; Jacket Color:Green; Product Range:
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 40T5132 |
| Product Name | Lan Category Jdi Technologies |
| Application | LAN / Ethernet |