The Desoldering Iron Tip, with a length of 26.3 mm and a width of 6.9 mm, is designed for use with Duratool desoldering pumps. This product is suitable for engineers looking for a reliable tip for desoldering applications. It is important to note that the product is not RoHS compliant. The specifications indicate that it is intended for precise desoldering tasks, making it a practical choice for electronics work.
DESOLDERING, IRON TIP, 26.3MM; For Use With:Tenma 4005 Desoldering Pumps; Tip / Nozzle Style:-; Tip / Nozzle Width:6.9mm; Tip / Nozzle Length:26.3mm; Product Range:- RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Welding, Brazing, and Soldering Equipment |
| Product Number | 84X5974 |
| Product Name | Desoldering, Iron Tip, 26.3Mm; For Use With Duratool |
| Process Capability | Desoldering |