Newark, An Avnet Company Circuit Breaker, Thermal, 250V, 10A; Product Range Eta 39K1498

Description
CIRCUIT BREAKER, THERMAL, 250V, 10A; Product Range:2-5700 Series; Current Rating:10A; No. of Poles:1 Pole; Voltage Rating VDC:28VDC; Voltage Rating VAC:250VAC; Circuit Breaker Mounting:Panel RoHS Compliant: Yes
Datasheet
Description
CIRCUIT BREAKER, THERMAL, 250V, 10A; Product Range:2-5700 Series; Current Rating:10A; No. of Poles:1 Pole; Voltage Rating VDC:28VDC; Voltage Rating VAC:250VAC; Circuit Breaker Mounting:Panel RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker, Thermal, 250V, 10A; Product Range Eta - 39K1498 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Thermal, 250V, 10A; Product Range Eta
39K1498
Circuit Breaker, Thermal, 250V, 10A; Product Range Eta 39K1498
CIRCUIT BREAKER, THERMAL, 250V, 10A; Product Range:2-5700 Series; Current Rating:10A; No. of Poles:1 Pole; Voltage Rating VDC:28VDC; Voltage Rating VAC:250VAC; Circuit Breaker Mounting:Panel RoHS Compliant: Yes

CIRCUIT BREAKER, THERMAL, 250V, 10A; Product Range:2-5700 Series; Current Rating:10A; No. of Poles:1 Pole; Voltage Rating VDC:28VDC; Voltage Rating VAC:250VAC; Circuit Breaker Mounting:Panel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 39K1498
Product Name Circuit Breaker, Thermal, 250V, 10A; Product Range Eta
Rated AC Voltage 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

QLB Series Thermal Circuit Breaker, 30A - QLB-303-00DNN-3BA - Qualtek Electronics Corp.
Specs
Rated AC Voltage 125 to 250 volts
Rated Current 30 amps
Trip System Type Thermal
View Details
2 suppliers
10A Push-to-Reset Single Pole Circuit Breaker - 51610070 - Interpower
Specs
Rated AC Voltage 240 volts
Rated Current 10 amps
Rated Breaking Capacity 10 amps
View Details
2U DC Breaker Panel -  - Green Cubes Technology
Green Cubes Technology
Specs
Rated DC Voltage 20 to 60 volts
Rated Current 450 amps
Features Trip Indicator
View Details
Circuit Breakers - T12-221-15-ND - DigiKey
Specs
Rated Current 15 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details