Newark, An Avnet Company Woofer, 8 , Clear Polypropylene Cone; Driver Type Mcm Audio Select 36C6849

Description
WOOFER, 8 , CLEAR POLYPROPYLENE CONE; Driver Type:Woofer; External Diameter - Metric:205mm; Impedance:8ohm; Power Rating Nom:-; Sound Level SPL:91dB; External Diameter - Imperial:8.071"; Frequency Response Min:40Hz; Product Range:- RoHS Compliant: Yes
Description
WOOFER, 8 , CLEAR POLYPROPYLENE CONE; Driver Type:Woofer; External Diameter - Metric:205mm; Impedance:8ohm; Power Rating Nom:-; Sound Level SPL:91dB; External Diameter - Imperial:8.071"; Frequency Response Min:40Hz; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Woofer, 8 , Clear Polypropylene Cone; Driver Type Mcm Audio Select - 36C6849 - Newark, An Avnet Company
Chicago, IL, United States
Woofer, 8 , Clear Polypropylene Cone; Driver Type Mcm Audio Select
36C6849
Woofer, 8 , Clear Polypropylene Cone; Driver Type Mcm Audio Select 36C6849
WOOFER, 8 , CLEAR POLYPROPYLENE CONE; Driver Type:Woofer; External Diameter - Metric:205mm; Impedance:8ohm; Power Rating Nom:-; Sound Level SPL:91dB; External Diameter - Imperial:8.071"; Frequency Response Min:40Hz; Product Range:- RoHS Compliant: Yes

WOOFER, 8 , CLEAR POLYPROPYLENE CONE; Driver Type:Woofer; External Diameter - Metric:205mm; Impedance:8ohm; Power Rating Nom:-; Sound Level SPL:91dB; External Diameter - Imperial:8.071"; Frequency Response Min:40Hz; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Speakers
Product Number 36C6849
Product Name Woofer, 8 , Clear Polypropylene Cone; Driver Type Mcm Audio Select
SPL 91 dB
Unlock Full Specs
to access all available technical data

Similar Products

300GC SelecTone® Amplified Speakers - 300GC-120 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Miniature Speakers - 1218645 - RS Components, Ltd.
Specs
Impedance 50 ohms
Size 1.42 inch (36 mm)
View Details
Home Audio, In-Ceiling Speaker - HSi H460T2 - Boston Acoustics, Inc.
Specs
Nominal Power 10 to 70 watts
Impedance 4 to 8 ohms
Sensitivity 92 dB
View Details
TW5 13.5-inch Subwoofer Driver (600 W, 3 Ω) - 13TW5-3 - JL Audio, Inc.
Specs
Nominal Power 600 watts
Impedance 3 ohms
Size 13.50 inch (343 mm)
View Details