Newark, An Avnet Company Audio Visual (Audio Video), Loudspeaker; Driver Type Mcm Audio Select 36C6563

Description
AUDIO VISUAL (AUDIO VIDEO), LOUDSPEAKER; Driver Type:Woofer; External Width - Metric:120mm; Impedance:8ohm; Power Rating Nom:50W; Sound Level SPL:94dB; External Width - Imperial:4.724"; Frequency Response Min:700Hz; Product Range:- RoHS Compliant: Yes
Datasheet
Description
AUDIO VISUAL (AUDIO VIDEO), LOUDSPEAKER; Driver Type:Woofer; External Width - Metric:120mm; Impedance:8ohm; Power Rating Nom:50W; Sound Level SPL:94dB; External Width - Imperial:4.724"; Frequency Response Min:700Hz; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Visual (Audio Video), Loudspeaker; Driver Type Mcm Audio Select - 36C6563 - Newark, An Avnet Company
Chicago, IL, United States
Audio Visual (Audio Video), Loudspeaker; Driver Type Mcm Audio Select
36C6563
Audio Visual (Audio Video), Loudspeaker; Driver Type Mcm Audio Select 36C6563
AUDIO VISUAL (AUDIO VIDEO), LOUDSPEAKER; Driver Type:Woofer; External Width - Metric:120mm; Impedance:8ohm; Power Rating Nom:50W; Sound Level SPL:94dB; External Width - Imperial:4.724"; Frequency Response Min:700Hz; Product Range:- RoHS Compliant: Yes

AUDIO VISUAL (AUDIO VIDEO), LOUDSPEAKER; Driver Type:Woofer; External Width - Metric:120mm; Impedance:8ohm; Power Rating Nom:50W; Sound Level SPL:94dB; External Width - Imperial:4.724"; Frequency Response Min:700Hz; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Speakers
Product Number 36C6563
Product Name Audio Visual (Audio Video), Loudspeaker; Driver Type Mcm Audio Select
SPL 94 dB
Unlock Full Specs
to access all available technical data

Similar Products

MS Series Marine/Industrial Sounders and Loudspeakers - MS5-120-13EL - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 123 dB
Nominal Power 25 watts
Weight 6400.00 g (225.79 oz)
View Details
Speaker Drivers - 527042 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Size 4.09 inch (104 mm)
View Details
VERIS 6
Specs
Size 6.00 inch (152 mm)
Application MusicAudio
View Details
 - SI-18B - Wharfedale Pro
Wharfedale Pro
Specs
SPL 131 dB
Nominal Power 800 watts
Maximum Power 1600 watts
View Details