Newark, An Avnet Company Proximity Sensor; Supply Voltage Dc Min Zf Electronics 35C0238

Description
PROXIMITY SENSOR; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Sensor Terminals:Wire Leads; Sensor Housing:Flange Mount; Output Configuration:Sink; Output Voltage Min:-; Switching Speed:-; Product Range:MP1021 Series RoHS Compliant: Yes
Datasheet
Description
PROXIMITY SENSOR; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Sensor Terminals:Wire Leads; Sensor Housing:Flange Mount; Output Configuration:Sink; Output Voltage Min:-; Switching Speed:-; Product Range:MP1021 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensor; Supply Voltage Dc Min Zf Electronics - 35C0238 - Newark, An Avnet Company
Chicago, IL, United States
Proximity Sensor; Supply Voltage Dc Min Zf Electronics
35C0238
Proximity Sensor; Supply Voltage Dc Min Zf Electronics 35C0238
PROXIMITY SENSOR; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Sensor Terminals:Wire Leads; Sensor Housing:Flange Mount; Output Configuration:Sink; Output Voltage Min:-; Switching Speed:-; Product Range:MP1021 Series RoHS Compliant: Yes

PROXIMITY SENSOR; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Sensor Terminals:Wire Leads; Sensor Housing:Flange Mount; Output Configuration:Sink; Output Voltage Min:-; Switching Speed:-; Product Range:MP1021 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Linear Position Sensors
Product Number 35C0238
Product Name Proximity Sensor; Supply Voltage Dc Min Zf Electronics
Sensor Technology Hall Effect Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Incremental encoder: Series IERS3-500 L - Encoders Series IERS3-500 L optical Encoder, digital outputs, 3 channels 250 - 500 lines per revolution, Line Driver - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 55 kHz
View Details
 - 285144 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Hall Effect Position Sensor
Power Requirements DC Powered
Diameter 0.9449 inch (24 mm)
View Details
Profile sensors - S15366-512 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Sensor Technology Optical Linear Encoder
View Details
Noncontact Linear Position / Displacement Sensor - digiVIT - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Measurement Range 0.0100 to 1 inch (0.2540 to 25.4 mm)
View Details