UPS, 115V, 340W; Power Supply Approvals:ITE; No. of Outlets:4Outlets; Capacity (VA / W):520VA / 360W; Input Voltage AC Max:144V; Output Voltage:115VAC; Backup Time - Full Load:1.45min; Product Range:S1K Series; Length:12.6" RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Power Supplies |
| Product Number | 34C1973 |
| Product Name | Ups, 115V, 340W; Power Supply Approvals Solahd |
| DC Output Voltage | ? to 115.0 volts |