Newark, An Avnet Company Wi-Fi Speaker With Alexa Voice Activation; Product Range Ilive 33AC0002

Description
Wi-Fi Speaker with Alexa Voice Activation; Product Range:
Description
Wi-Fi Speaker with Alexa Voice Activation; Product Range:

Suppliers

Company
Product
Description
Supplier Links
Wi-Fi Speaker With Alexa Voice Activation; Product Range Ilive - 33AC0002 - Newark, An Avnet Company
Chicago, IL, United States
Wi-Fi Speaker With Alexa Voice Activation; Product Range Ilive
33AC0002
Wi-Fi Speaker With Alexa Voice Activation; Product Range Ilive 33AC0002
Wi-Fi Speaker with Alexa Voice Activation; Product Range:

Wi-Fi Speaker with Alexa Voice Activation; Product Range:

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Speakers
Product Number 33AC0002
Product Name Wi-Fi Speaker With Alexa Voice Activation; Product Range Ilive
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526935 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 86 dB
Impedance 8 ohms
Frequency Response 17 Hz
View Details
AM15 AudioMaster® Public Address 15 Watt Speakers - AM15 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.25 inch (311 mm)
View Details
Speakers - 458-1469-ND - DigiKey
Mallory Sonalert Products, Inc.
Specs
Resonance Frequency 500 Hz
Weight 1.81 g (0.06 oz)
View Details
 - Mylar Speaker - Americor Electronics, Ltd.
Americor Electronics, Ltd.
Specs
Application Computer; Consumer Electronics / Gaming; Telephone or Voice Communication
View Details