Newark, An Avnet Company 5 1/4 Two-Way 70V Ceiling Speaker With Ported Enclosure 80W; Product Range Mcm Custom Audio 32T0496

Description
5 1/4" Two-Way 70V Ceiling Speaker with Ported Enclosure - 80W; Product Range:- RoHS Compliant: Yes
Datasheet
Description
5 1/4" Two-Way 70V Ceiling Speaker with Ported Enclosure - 80W; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
5 1/4 Two-Way 70V Ceiling Speaker With Ported Enclosure 80W; Product Range Mcm Custom Audio - 32T0496 - Newark, An Avnet Company
Chicago, IL, United States
5 1/4 Two-Way 70V Ceiling Speaker With Ported Enclosure 80W; Product Range Mcm Custom Audio
32T0496
5 1/4 Two-Way 70V Ceiling Speaker With Ported Enclosure 80W; Product Range Mcm Custom Audio 32T0496
5 1/4" Two-Way 70V Ceiling Speaker with Ported Enclosure - 80W; Product Range:- RoHS Compliant: Yes

5 1/4" Two-Way 70V Ceiling Speaker with Ported Enclosure - 80W; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Speakers
Product Number 32T0496
Product Name 5 1/4 Two-Way 70V Ceiling Speaker With Ported Enclosure 80W; Product Range Mcm Custom Audio
Unlock Full Specs
to access all available technical data

Similar Products

MS Series Marine/Industrial Sounders and Loudspeakers - MS5-120-13EL - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 123 dB
Nominal Power 25 watts
Weight 6400.00 g (225.79 oz)
View Details
Miniature Speakers - 1176044 - RS Components, Ltd.
Specs
Size 1.42 inch (36 mm)
View Details
Sensor Speaker - PVW-12TE - Takex America, Inc.
Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 80 dB
Weight 480.00 g (16.93 oz)
View Details
Powered Speakers - PH3-S Powered Speakers - AUDIX Corporation
Specs
Impedance 4 ohms
Sensitivity 87 dB
Frequency Response 100 to 20000 Hz
View Details