Newark, An Avnet Company Nichia 1W Uv Led Module With Breakout; Product Range Groupgets Llc 31AC4836

Description
Nichia 1W UV LED Module with Breakout; Product Range:-; LED Color:-; Wavelength Typ:365nm; Luminous Flux @ Test:-; Supply Voltage:3.75V; Power Module Configuration:-; Operating Temperature Min:-10°C; Operating Temperature Max:85°C RoHS Compliant: Yes
Description
Nichia 1W UV LED Module with Breakout; Product Range:-; LED Color:-; Wavelength Typ:365nm; Luminous Flux @ Test:-; Supply Voltage:3.75V; Power Module Configuration:-; Operating Temperature Min:-10°C; Operating Temperature Max:85°C RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Nichia 1W Uv Led Module With Breakout; Product Range Groupgets Llc - 31AC4836 - Newark, An Avnet Company
Chicago, IL, United States
Nichia 1W Uv Led Module With Breakout; Product Range Groupgets Llc
31AC4836
Nichia 1W Uv Led Module With Breakout; Product Range Groupgets Llc 31AC4836
Nichia 1W UV LED Module with Breakout; Product Range:-; LED Color:-; Wavelength Typ:365nm; Luminous Flux @ Test:-; Supply Voltage:3.75V; Power Module Configuration:-; Operating Temperature Min:-10°C; Operating Temperature Max:85°C RoHS Compliant: Yes

Nichia 1W UV LED Module with Breakout; Product Range:-; LED Color:-; Wavelength Typ:365nm; Luminous Flux @ Test:-; Supply Voltage:3.75V; Power Module Configuration:-; Operating Temperature Min:-10°C; Operating Temperature Max:85°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 31AC4836
Product Name Nichia 1W Uv Led Module With Breakout; Product Range Groupgets Llc
Peak Wavelength 365 nm (3650 Å)
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269500 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
Led Light Bar, Warm Wht, 5000Lm, 1.458M; Light Colour Ledvance - 85AC2474 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 46000 milliwatts
View Details
High brightness chip LED with reflector - SML-Z14UT(A) - ROHM Semiconductor GmbH
Specs
LED Package: 2.8x3.5 (t=2.05)
LED Type Red
Peak Wavelength 620 nm (6200 Å)
View Details
2 suppliers