Newark, An Avnet Company 120W Compact Amplifier With Bluetooth Usb/sd/mp3; Product Range Pyle 31AC3813

Description
120W Compact Amplifier with Bluetooth USB/SD/MP3; Product Range:-; Plug Type:US
Description
120W Compact Amplifier with Bluetooth USB/SD/MP3; Product Range:-; Plug Type:US

Suppliers

Company
Product
Description
Supplier Links
120W Compact Amplifier With Bluetooth Usb/sd/mp3; Product Range Pyle - 31AC3813 - Newark, An Avnet Company
Chicago, IL, United States
120W Compact Amplifier With Bluetooth Usb/sd/mp3; Product Range Pyle
31AC3813
120W Compact Amplifier With Bluetooth Usb/sd/mp3; Product Range Pyle 31AC3813
120W Compact Amplifier with Bluetooth USB/SD/MP3; Product Range:-; Plug Type:US

120W Compact Amplifier with Bluetooth USB/SD/MP3; Product Range:-; Plug Type:US

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Audio Amplifiers and Preamplifiers
Product Number 31AC3813
Product Name 120W Compact Amplifier With Bluetooth Usb/sd/mp3; Product Range Pyle
Type Audio Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-300-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 300 watts
Number of Channels 2 #
View Details
 - 8091108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 2.00E-5 to 0.0160 MHz
View Details
Car Audio, Amplifier - GTA-602 - Boston Acoustics, Inc.
Boston Acoustics, Inc.
Specs
Type Audio Amplifier
Amplifier Class Class AB
Frequency Response 1.00E-5 to 0.0500 MHz
View Details
Monoblock Class D Marine Full-Range Amplifier, 750 W x 1 @ 1.5-4 Ω - MHD750/1 - JL Audio, Inc.
Specs
Type Audio Amplifier
Amplifier Class Class D
Frequency Response 6.00E-6 to 0.0300 MHz
View Details