Newark, An Avnet Company 2.1 Channel Bluetooth Shelf System With Fm Radio Usb/sd; Supply Voltage Vac Qfx 31AC3082

Description
2.1 Channel Bluetooth Shelf System with FM Radio USB/SD; Supply Voltage VAC:5V; Carrier Frequency:2.4GHz; Frequency Response Min:-; Frequency Response Max:-; External Height:9"; External Width:10.5"; External Depth:6.75"
Datasheet
Description
2.1 Channel Bluetooth Shelf System with FM Radio USB/SD; Supply Voltage VAC:5V; Carrier Frequency:2.4GHz; Frequency Response Min:-; Frequency Response Max:-; External Height:9"; External Width:10.5"; External Depth:6.75"
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.1 Channel Bluetooth Shelf System With Fm Radio Usb/sd; Supply Voltage Vac Qfx - 31AC3082 - Newark, An Avnet Company
Chicago, IL, United States
2.1 Channel Bluetooth Shelf System With Fm Radio Usb/sd; Supply Voltage Vac Qfx
31AC3082
2.1 Channel Bluetooth Shelf System With Fm Radio Usb/sd; Supply Voltage Vac Qfx 31AC3082
2.1 Channel Bluetooth Shelf System with FM Radio USB/SD; Supply Voltage VAC:5V; Carrier Frequency:2.4GHz; Frequency Response Min:-; Frequency Response Max:-; External Height:9"; External Width:10.5"; External Depth:6.75"

2.1 Channel Bluetooth Shelf System with FM Radio USB/SD; Supply Voltage VAC:5V; Carrier Frequency:2.4GHz; Frequency Response Min:-; Frequency Response Max:-; External Height:9"; External Width:10.5"; External Depth:6.75"

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Speakers
Product Number 31AC3082
Product Name 2.1 Channel Bluetooth Shelf System With Fm Radio Usb/sd; Supply Voltage Vac Qfx
Unlock Full Specs
to access all available technical data

Similar Products

AM300GCX and AM302GCX AudioMaster® Public Address Hazardous Location Speakers - AM302GCX-R - Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 124 dB
Nominal Power 30 watts
Size 13.90 inch (353 mm)
View Details
Speakers - 1218639 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 84 dB
Size 3.54 inch (90 mm)
View Details
Security Voice Speaker - AV-100E - Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 100 dB
Sensitivity 100 dB
View Details
Compact Powered Speakers - 25 W Stereo - 5 1/4
Specs
Size 5.25 inch (133 mm)
Application MusicAudio
View Details