Newark, An Avnet Company 30W Indoor/outdoor 11 Pa Horn With 70V Transformer; Product Range Pyle 27T6687

Description
30W Indoor/Outdoor 11" PA Horn with 70V Transformer; Product Range:
Description
30W Indoor/Outdoor 11" PA Horn with 70V Transformer; Product Range:

Suppliers

Company
Product
Description
Supplier Links
30W Indoor/outdoor 11 Pa Horn With 70V Transformer; Product Range Pyle - 27T6687 - Newark, An Avnet Company
Chicago, IL, United States
30W Indoor/outdoor 11 Pa Horn With 70V Transformer; Product Range Pyle
27T6687
30W Indoor/outdoor 11 Pa Horn With 70V Transformer; Product Range Pyle 27T6687
30W Indoor/Outdoor 11" PA Horn with 70V Transformer; Product Range:

30W Indoor/Outdoor 11" PA Horn with 70V Transformer; Product Range:

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Speakers
Product Number 27T6687
Product Name 30W Indoor/outdoor 11 Pa Horn With 70V Transformer; Product Range Pyle
Unlock Full Specs
to access all available technical data

Similar Products

304GC (15W) and 314GC (30W) SelecTone® Amplified Speakers - 314GC-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Speaker Drivers - 526917 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Frequency Response 2500 Hz
Size 12.01 inch (305 mm)
View Details
SPL-5E Optional Speakers -  - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Application Telephone or Voice Communication
View Details
Coaxial Loudspeaker - D4LP - Biamp Systems, Ltd.
Biamp Systems, Ltd.
Specs
Impedance 8 ohms
Frequency Response 16000 Hz
Application Loudspeaker
View Details