Newark, An Avnet Company Dual Channel Uhf Wireless Microphone System With 2 Handheld Microphones; Directivity Pyle 27T6674

Description
Dual Channel UHF Wireless Microphone System with 2 Handheld Microphones; Directivity:-; Frequency Response Min:75Hz; Frequency Response Max:145800Hz
Description
Dual Channel UHF Wireless Microphone System with 2 Handheld Microphones; Directivity:-; Frequency Response Min:75Hz; Frequency Response Max:145800Hz

Suppliers

Company
Product
Description
Supplier Links
Dual Channel Uhf Wireless Microphone System With 2 Handheld Microphones; Directivity Pyle - 27T6674 - Newark, An Avnet Company
Chicago, IL, United States
Dual Channel Uhf Wireless Microphone System With 2 Handheld Microphones; Directivity Pyle
27T6674
Dual Channel Uhf Wireless Microphone System With 2 Handheld Microphones; Directivity Pyle 27T6674
Dual Channel UHF Wireless Microphone System with 2 Handheld Microphones; Directivity:-; Frequency Response Min:75Hz; Frequency Response Max:145800Hz

Dual Channel UHF Wireless Microphone System with 2 Handheld Microphones; Directivity:-; Frequency Response Min:75Hz; Frequency Response Max:145800Hz

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Audio Microphones
Product Number 27T6674
Product Name Dual Channel Uhf Wireless Microphone System With 2 Handheld Microphones; Directivity Pyle
Frequency Response 75 to 145800 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM63D135AXTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 8.91 mV/Pa (61449 mV/psi)
View Details
Microphones - 287719 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 125893 mV/Pa (8.68E8 mV/psi)
Impedance 300 ohms
View Details
Unidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Directional
Dynamic Range -45 to -55 dB re 20µPa
Actual Size 0.1575 inch (4 mm)
View Details
A2B Microphone -  - Ningbo Kepo Electronics Co., Ltd.
Ningbo Kepo Electronics Co., Ltd.
Specs
SN Ratio 65 dB
Application Automotive
View Details