Connector Type A:1/4" Mono Phone Plug x 2; Connector Type B:1/4" Mono Phone Plug x 2; Cable Length - Imperial:1.5ft; Cable Length - Metric:457.2mm; Jacket Color:Black; Product Range:
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 26W6421 |
| Product Name | Connector Type A Pulse |
| Cable Length | 1.5 ft (4.57 dm) |