Newark, An Avnet Company Enclosure, Plastic, Grey; Enclosure Type Vero 25M5275

Description
ENCLOSURE, PLASTIC, GREY; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:150.1mm; External Width - Metric:80mm; External Depth - Metric:45mm; IP Rating:-; Body Color:Grey; NEMA Rating:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, PLASTIC, GREY; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:150.1mm; External Width - Metric:80mm; External Depth - Metric:45mm; IP Rating:-; Body Color:Grey; NEMA Rating:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Plastic, Grey; Enclosure Type Vero - 25M5275 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Plastic, Grey; Enclosure Type Vero
25M5275
Enclosure, Plastic, Grey; Enclosure Type Vero 25M5275
ENCLOSURE, PLASTIC, GREY; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:150.1mm; External Width - Metric:80mm; External Depth - Metric:45mm; IP Rating:-; Body Color:Grey; NEMA Rating:-; Product Range:- RoHS Compliant: Yes

ENCLOSURE, PLASTIC, GREY; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:150.1mm; External Width - Metric:80mm; External Depth - Metric:45mm; IP Rating:-; Body Color:Grey; NEMA Rating:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 25M5275
Product Name Enclosure, Plastic, Grey; Enclosure Type Vero
Length 5.91 inch (150 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Aluminum 19 inch Rack Mount Cases - Versamet 19
Specs
Type Electronic and Instrument Enclosures; Rack Enclosures
Shape Rectangular
Length 1.73 inch (43.94 mm)
View Details
Boxes - 164-1418JC9LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
Features Hinged Cover
View Details
Desktop Enclosures - 4938599 - RS Components, Ltd.
Specs
Shape Rectangular; Slanted
Length 7.87 inch (200 mm)
Width 15.75 inch (400 mm)
View Details