Newark, An Avnet Company Case, Vented Base, 3U, 350Mm; Rack U Height Vero 25M4142

Description
CASE, VENTED BASE, 3U, 350MM; Rack U Height:3U; Enclosure Material:Steel; Cabinet Style:Rack Mount; External Height - Metric:133.35mm; External Width - Metric:436mm; External Depth - Metric:350mm; External Height - Imperial:5.25"; RoHS Compliant: Yes
Datasheet
Description
CASE, VENTED BASE, 3U, 350MM; Rack U Height:3U; Enclosure Material:Steel; Cabinet Style:Rack Mount; External Height - Metric:133.35mm; External Width - Metric:436mm; External Depth - Metric:350mm; External Height - Imperial:5.25"; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Case, Vented Base, 3U, 350Mm; Rack U Height Vero - 25M4142 - Newark, An Avnet Company
Chicago, IL, United States
Case, Vented Base, 3U, 350Mm; Rack U Height Vero
25M4142
Case, Vented Base, 3U, 350Mm; Rack U Height Vero 25M4142
CASE, VENTED BASE, 3U, 350MM; Rack U Height:3U; Enclosure Material:Steel; Cabinet Style:Rack Mount; External Height - Metric:133.35mm; External Width - Metric:436mm; External Depth - Metric:350mm; External Height - Imperial:5.25"; RoHS Compliant: Yes

CASE, VENTED BASE, 3U, 350MM; Rack U Height:3U; Enclosure Material:Steel; Cabinet Style:Rack Mount; External Height - Metric:133.35mm; External Width - Metric:436mm; External Depth - Metric:350mm; External Height - Imperial:5.25"; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 25M4142
Product Name Case, Vented Base, 3U, 350Mm; Rack U Height Vero
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Corrosives Safety Cabinet - CAB758 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
View Details
High-density storage - R5AHG-5817 - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Drawer Cabinet
Features Heavy Duty
View Details
Ultrasound Storage Cabinet - CleanShield™ ACVR06 - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 88.00 inch (2235 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details