MICROSWITCH, BUTTON, SPDT, 5A, 250VAC; Microswitch Type:Subminiature; Microswitch Actuator:Pin Plunger; Contact Configuration:SPDT; Switch Terminals:Wire Leaded; Contact Current Max:5A; Contact Voltage DC Nom:48VDC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Snap Action Switches |
| Product Number | 23M7692 |
| Product Name | Microswitch, Button, Spdt, 5A, 250Vac; Microswitch Type Zf Electronics |
| Common Size | Subminiature |
| Standards and Certifications | RoHS |
| Pole and Throw Specifications | Single Pole, Double Throw (SPDT) |