Aratas America LLC D2AW-R Sealed Ultra Subminiature Basic Switch with Integrated Resistors D2AW-R1-EL003D

Description
Detection of four states by internal resistor Four states (switch ON/OFF, short circuit, open circuit) are output. A sliding contact construction achieves high contact reliability and quiet operating sound. 【Key Features】 What is the mechanism for detecting abnormal operation?
Request a Quote Datasheet
Description
Detection of four states by internal resistor Four states (switch ON/OFF, short circuit, open circuit) are output. A sliding contact construction achieves high contact reliability and quiet operating sound. 【Key Features】 What is the mechanism for detecting abnormal operation?
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D2AW-R Sealed Ultra Subminiature Basic Switch with Integrated Resistors - D2AW-R1-EL003D - Aratas America LLC
Hoffman Estates, IL, United States
D2AW-R Sealed Ultra Subminiature Basic Switch with Integrated Resistors
D2AW-R1-EL003D
D2AW-R Sealed Ultra Subminiature Basic Switch with Integrated Resistors D2AW-R1-EL003D
Detection of four states by internal resistor Four states (switch ON/OFF, short circuit, open circuit) are output. A sliding contact construction achieves high contact reliability and quiet operating sound. 【Key Features】 What is the mechanism for detecting abnormal operation?

Detection of four states by
internal resistor

  • <Output of four states> Four states (switch ON/OFF, short circuit, open circuit) are output.
  • <Extra-long stroke even without levers. (OT reference value: 1.4 mm)
  • <Quiet operation> A sliding contact construction achieves high contact reliability and quiet operating sound.

【Key Features】
What is the mechanism for detecting abnormal operation?

Supplier's Site Datasheet

Technical Specifications

  Aratas America LLC
Product Category Snap Action Switches
Product Number D2AW-R1-EL003D
Product Name D2AW-R Sealed Ultra Subminiature Basic Switch with Integrated Resistors
Actuator Style Pushbutton Style
Common Size Standard
Actuating Force 3.6 oz (1 N)
Unlock Full Specs
to access all available technical data

Similar Products

D2AW-R Sealed Ultra Subminiature Basic Switch with Integrated Resistors - D2AW-R5-A003D - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Standard
Actuating Force 3.6 oz (1 N)
View Details
Micro Switches - 2326070 - RS Components, Ltd.
Specs
Actuator Style Lever Style; Leaf Lever
Common Size Subminiature
Features Dustproof; Weather Resistant or Waterproof
View Details
Snap Action, Limit Switches - D2F-01L3-T(N)-ND - DigiKey
Specs
Actuator Style Lever Style; Roller Style
Standards and Certifications RoHS
Operating Temp -13 to 149 F (-25 to 65 C)
View Details
D2AW Sealed Ultra Subminiature Basic Switch - D2AW-BR082M - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Subminiature; Standard
Standards and Certifications IP67
View Details