Newark, An Avnet Company Jobber Drill, Split Point, Hss, 2.45Mm; Drill Bit Size Metric Duratool 20-100-0245

Description
JOBBER DRILL, SPLIT POINT, HSS, 2.45MM; Drill Bit Size Metric:2.45mm; Drill Bit Size Imperial:-; Effective Length:30mm; Overall Length:57mm; Product Range:- RoHS Compliant: NA
Datasheet
Description
JOBBER DRILL, SPLIT POINT, HSS, 2.45MM; Drill Bit Size Metric:2.45mm; Drill Bit Size Imperial:-; Effective Length:30mm; Overall Length:57mm; Product Range:- RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jobber Drill, Split Point, Hss, 2.45Mm; Drill Bit Size Metric Duratool - 10R9763 - Newark, An Avnet Company
Chicago, IL, United States
Jobber Drill, Split Point, Hss, 2.45Mm; Drill Bit Size Metric Duratool
10R9763
Jobber Drill, Split Point, Hss, 2.45Mm; Drill Bit Size Metric Duratool 10R9763
JOBBER DRILL, SPLIT POINT, HSS, 2.45MM; Drill Bit Size Metric:2.45mm; Drill Bit Size Imperial:-; Effective Length:30mm; Overall Length:57mm; Product Range:- RoHS Compliant: NA

JOBBER DRILL, SPLIT POINT, HSS, 2.45MM; Drill Bit Size Metric:2.45mm; Drill Bit Size Imperial:-; Effective Length:30mm; Overall Length:57mm; Product Range:- RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Drill Bits
Product Number 10R9763
Product Name Jobber Drill, Split Point, Hss, 2.45Mm; Drill Bit Size Metric Duratool
Diameter 0.096 inch (2.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Bi-Metal, 5 1/2
Specs
Drill Type Core Drill
Diameter 5.500 inch (139.7 mm)
Material Bi-Metal
View Details
Hole Saws & Core Drill Bits - 215934 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 2.008 inch (51.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
SDS-PLUS Bits, Thruster® SDS-PLUS Bits - 711235-A-25 - Makita USA, Inc.
Specs
Product Drill
Units Fractional
Diameter 0.250 inch (6.3 mm)
View Details