Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
AUDIO AMPLIFIERS AND PREAMPLIFIERS
NEWARK, AN AVNET COMPANY
13T4700 -- HEADPHONE AMPLFIER SINGLE INPUT FOUR OUTPUT PYLE
Newark, An Avnet Company
Headphone Amplfier Single Input Four Output Pyle
13T4700
Description
HEADPHONE AMPLFIER SINGLE INPUT FOUR OUTPUT
Newark, An Avnet Company
Done
Description
HEADPHONE AMPLFIER SINGLE INPUT FOUR OUTPUT
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Headphone Amplfier Single Input Four Output Pyle
13T4700
Headphone Amplfier Single Input Four Output Pyle
13T4700
HEADPHONE AMPLFIER SINGLE INPUT FOUR OUTPUT
HEADPHONE AMPLFIER SINGLE INPUT FOUR OUTPUT
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
Audio Amplifiers and Preamplifiers
Product Number
13T4700
Product Name
Headphone Amplfier Single Input Four Output Pyle
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
4691830
Specs
Type
Audio Amplifier
Frequency Response
4.00E-5 to 0.0080 MHz
View Details
Federal Signal Corporation - Industrial Signaling and Systems
CTS2 AudioMaster® Public Address High-Powered Amplifiers
CTS2-1250N-120-240
Specs
Type
Audio Amplifier
Continuous Power
1250 watts
Number of Channels
2 #
View Details
Woo Audio Inc.
SET Class A Transformer coupled headphone amp
WA6
Specs
Type
Audio Amplifier
Frequency Response
2.00E-5 to 0.0300 MHz
Nominal Impedance
100000 ohms
View Details
ROHM Semiconductor GmbH
Analog Input Monaural Class-D Speaker Amplifier
BD27400GUL
Specs
Type
Audio Amplifier
Amplifier Class
Class D
Output Gain
26 dB
View Details
2
suppliers