The ZF Electronics KR Series Rocker Switch (part number 07P8634) is a waterproof miniature switch designed for panel mounting. It features a single pole, single throw (SPST) configuration with a maximum contact current rating of 16A at 250VAC and 12VDC. The switch is available in both lighted and non-lighted versions and offers maintained and momentary operation functions. It complies with IP65 standards, ensuring protection against dust and water ingress. The actuator is made from nylon 66 for non-lighted versions and polycarbonate for lighted versions, while the housing is also constructed from nylon 66. The switch has a dielectric strength of 1500VAC and operates within a temperature range of -25°C to +85°C. It is RoHS compliant and has a UL rating for safety.
SWITCH, ROCKER, SPST, 16A, 250V, RED; Switch Operation:On-Off; Contact Configuration:SPST; Illumination:Illumin
| Newark, An Avnet Company | |
|---|---|
| Product Category | Rocker Switches |
| Product Number | 07P8634 |
| Product Name | Switch, Rocker, Spst, 16A, 250V, Red; Switch Operation Zf Electronics |
| Rocker Actuator | Rocker |
| Maintained Contact Switch Function | ON/OFF |
| Pole & Throw Specifications | Single Pole, Single Throw; SPST |