TE Connectivity Rocker Switches 1825426-2

Description
Body Features Actuator Color : Black Actuator Orientation : Top Actuator Profile : Extended LED Color : Red/Green (Bi-Color) Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw Indicator/Imprint Legend : None Operating Function : On None On Panel Cutout Size : 11.3 x 12.06 MM  [.445 x .475 INCH ] Contact Features Switch Contact Plating Material : Silver Electrical Characteristics Contact Current Rating (AMP) : 3 Operating Voltage Range (VAC) : 125 Operating Voltage Range (VDC) : 28 Housing Features Process Sealed : No Operation/Applicatio n Indicator Type : LED Product Type Features Actuator Style : Rocker Actuator Type : Rocker Switch Connection Type : Wire Lugs Switch Type : Power Rocker Switch
Request a Quote
Description
Body Features Actuator Color : Black Actuator Orientation : Top Actuator Profile : Extended LED Color : Red/Green (Bi-Color) Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw Indicator/Imprint Legend : None Operating Function : On None On Panel Cutout Size : 11.3 x 12.06 MM  [.445 x .475 INCH ] Contact Features Switch Contact Plating Material : Silver Electrical Characteristics Contact Current Rating (AMP) : 3 Operating Voltage Range (VAC) : 125 Operating Voltage Range (VDC) : 28 Housing Features Process Sealed : No Operation/Applicatio n Indicator Type : LED Product Type Features Actuator Style : Rocker Actuator Type : Rocker Switch Connection Type : Wire Lugs Switch Type : Power Rocker Switch
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rocker Switches - 1825426-2 - TE Connectivity
Berwyn, PA, United States
Rocker Switches
1825426-2
Rocker Switches 1825426-2
Body Features Actuator Color : Black Actuator Orientation : Top Actuator Profile : Extended LED Color : Red/Green (Bi-Color) Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw Indicator/Imprint Legend : None Operating Function : On None On Panel Cutout Size : 11.3 x 12.06 MM  [.445 x .475 INCH ] Contact Features Switch Contact Plating Material : Silver Electrical Characteristics Contact Current Rating (AMP) : 3 Operating Voltage Range (VAC) : 125 Operating Voltage Range (VDC) : 28 Housing Features Process Sealed : No Operation/Applicatio n Indicator Type : LED Product Type Features Actuator Style : Rocker Actuator Type : Rocker Switch Connection Type : Wire Lugs Switch Type : Power Rocker Switch

Body Features


  • Actuator Color : Black
  • Actuator Orientation : Top
  • Actuator Profile : Extended
  • LED Color : Red/Green (Bi-Color)
  • Product Orientation : Vertical

Configuration Features


  • Configuration (Pole-Throw) : Single Pole - Double Throw
  • Indicator/Imprint Legend : None
  • Operating Function : On None On
  • Panel Cutout Size : 11.3 x 12.06 MM  [.445 x .475 INCH ]

Contact Features


  • Switch Contact Plating Material : Silver

Electrical Characteristics


  • Contact Current Rating (AMP) : 3
  • Operating Voltage Range (VAC) : 125
  • Operating Voltage Range (VDC) : 28

Housing Features


  • Process Sealed : No

Operation/Application


  • Indicator Type : LED

Product Type Features


  • Actuator Style : Rocker
  • Actuator Type : Rocker
  • Switch Connection Type : Wire Lugs
  • Switch Type : Power Rocker Switch
Buy Now
Rocker & Toggle Switches - 1825426-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Rocker & Toggle Switches
1825426-2
Rocker & Toggle Switches 1825426-2
Rocker switch

Rocker switch

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Rocker Switches Rocker Switches
Product Number 1825426-2 1825426-2
Product Name Rocker Switches Rocker & Toggle Switches
Switch Function Maintained
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Rocker Actuator Paddle; Paddle
Momentary Contact Switch Function On-On
Pole & Throw Specifications Double Pole, Double Throw; DPDT
View Details
Rocker Switches - 450-2093-ND - DigiKey
Specs
Switch Function Maintained
Maintained Contact Switch Function ON/OFF
Pole & Throw Specifications Double Pole, Double Throw
View Details
2 suppliers
Specs
Maintained Contact Switch Function ON/OFF
Momentary Contact Switch Function On-Off
Pole & Throw Specifications Single Pole, Single Throw; SPST
View Details
Specs
Rocker Actuator Concave (Standard V)
Switch Function Momentary
Momentary Contact Switch Function Three Position Momentary (Center OFF); Mom-Off-Mom
View Details