Newark, An Avnet Company Internal Sounder, 2W, 3Khz; Driver Type Pro Signal 06WX1872

Description
INTERNAL SOUNDER, 2W, 3KHZ; Driver Type:General Purpose; External Diameter - Metric:50mm; Impedance:8ohm; Power Rating Nom:2W; External Diameter - Imperial:1.969"; Frequency Response Min:350Hz; Frequency Response Max:3kHz RoHS Compliant: No
Datasheet
Description
INTERNAL SOUNDER, 2W, 3KHZ; Driver Type:General Purpose; External Diameter - Metric:50mm; Impedance:8ohm; Power Rating Nom:2W; External Diameter - Imperial:1.969"; Frequency Response Min:350Hz; Frequency Response Max:3kHz RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Internal Sounder, 2W, 3Khz; Driver Type Pro Signal - 06WX1872 - Newark, An Avnet Company
Chicago, IL, United States
Internal Sounder, 2W, 3Khz; Driver Type Pro Signal
06WX1872
Internal Sounder, 2W, 3Khz; Driver Type Pro Signal 06WX1872
INTERNAL SOUNDER, 2W, 3KHZ; Driver Type:General Purpose; External Diameter - Metric:50mm; Impedance:8ohm; Power Rating Nom:2W; External Diameter - Imperial:1.969"; Frequency Response Min:350Hz; Frequency Response Max:3kHz RoHS Compliant: No

INTERNAL SOUNDER, 2W, 3KHZ; Driver Type:General Purpose; External Diameter - Metric:50mm; Impedance:8ohm; Power Rating Nom:2W; External Diameter - Imperial:1.969"; Frequency Response Min:350Hz; Frequency Response Max:3kHz RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Speakers
Product Number 06WX1872
Product Name Internal Sounder, 2W, 3Khz; Driver Type Pro Signal
Nominal Power 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

PMA and PMAMT Panel Mount Electronic Sounders - PMAMT-012-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 85 dB
Size 1.33 inch (34 mm)
Weight 40.00 g (1.41 oz)
View Details
Speakers - 527046 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 83 dB
Impedance 8 ohms
View Details
Home Audio, On-Wall Speaker - P450 On-Wall Speaker (Black) - Boston Acoustics, Inc.
Specs
Nominal Power 15 to 150 watts
Impedance 8 ohms
Sensitivity 92 dB
View Details