Challenge Electronics
Speakers
CAC36-02W80-09-1
Description
CHAMBER ASSEMBLY
Request a Quote
Email Supplier
Datasheet
Description
CHAMBER ASSEMBLY
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Speakers |
|
Product Number
|
2603-CAC36-02W80-09-1-ND |
|
Product Name
|
Speakers |
|
Resonance Frequency
|
800 Hz
|
Unlock Full Specs
to access all available technical data
Similar Products
Federal Signal Corporation - Industrial Signaling and Systems
SPL
124 dB
Nominal Power
15 watts
Size
12.40 inch (315 mm)
View Details
Hangzhou Crysound Electronics Co., Ltd.
Maximum Power
38 watts
Impedance
8 ohms
Frequency Response
100 to 18000 Hz
View Details
Nominal Power
0.0100 watts
Impedance
8 ohms
Frequency Response
20000 Hz
View Details