Newark, An Avnet Company 6 White Usb To 30 Pin Or Micro Usb Charging Cable; Connector A Cirago 04X3628

Description
6 White USB to 30 Pin or Micro USB Charging Cable; Connector A:USB Type A Plug; Connector B:30 Pin Apple Dock Plug, Micro USB Type A Plug; Cable Length - Metric:1.83m; Cable Length - Imperial:6ft; USB Standard:USB 2.0
Description
6 White USB to 30 Pin or Micro USB Charging Cable; Connector A:USB Type A Plug; Connector B:30 Pin Apple Dock Plug, Micro USB Type A Plug; Cable Length - Metric:1.83m; Cable Length - Imperial:6ft; USB Standard:USB 2.0

Suppliers

Company
Product
Description
Supplier Links
6 White Usb To 30 Pin Or Micro Usb Charging Cable; Connector A Cirago - 04X3628 - Newark, An Avnet Company
Chicago, IL, United States
6 White Usb To 30 Pin Or Micro Usb Charging Cable; Connector A Cirago
04X3628
6 White Usb To 30 Pin Or Micro Usb Charging Cable; Connector A Cirago 04X3628
6 White USB to 30 Pin or Micro USB Charging Cable; Connector A:USB Type A Plug; Connector B:30 Pin Apple Dock Plug, Micro USB Type A Plug; Cable Length - Metric:1.83m; Cable Length - Imperial:6ft; USB Standard:USB 2.0

6 White USB to 30 Pin or Micro USB Charging Cable; Connector A:USB Type A Plug; Connector B:30 Pin Apple Dock Plug, Micro USB Type A Plug; Cable Length - Metric:1.83m; Cable Length - Imperial:6ft; USB Standard:USB 2.0

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 04X3628
Product Name 6 White Usb To 30 Pin Or Micro Usb Charging Cable; Connector A Cirago
Product Type USB
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 7, Zinc Barrel to Zinc
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
Flexible Test Cable, 18.0 GHz, 120.0″ - ULC-10FT-SMSM+ - Mini-Circuits
Specs
Cable Length 10 ft (30.48 dm)
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
2 suppliers
Black PVC Single Wire - 55011560 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details