Newark, An Avnet Company Display, Alphanumeric, 8X1, No Backlight; Character Count X Line Fordata 02AC9684

Description
DISPLAY, ALPHANUMERIC, 8X1, NO BACKLIGHT; Character Count x Line:8 x 1; Display Appearance:Black on Yellow / Green; Logic Voltage:3V; Interface Type:-; Font Set:English, Japanese; Display Mode:Reflective; Character Size:10.75mm; LCD RoHS Compliant: Yes
Datasheet
Description
DISPLAY, ALPHANUMERIC, 8X1, NO BACKLIGHT; Character Count x Line:8 x 1; Display Appearance:Black on Yellow / Green; Logic Voltage:3V; Interface Type:-; Font Set:English, Japanese; Display Mode:Reflective; Character Size:10.75mm; LCD RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Display, Alphanumeric, 8X1, No Backlight; Character Count X Line Fordata - 02AC9684 - Newark, An Avnet Company
Chicago, IL, United States
Display, Alphanumeric, 8X1, No Backlight; Character Count X Line Fordata
02AC9684
Display, Alphanumeric, 8X1, No Backlight; Character Count X Line Fordata 02AC9684
DISPLAY, ALPHANUMERIC, 8X1, NO BACKLIGHT; Character Count x Line:8 x 1; Display Appearance:Black on Yellow / Green; Logic Voltage:3V; Interface Type:-; Font Set:English, Japanese; Display Mode:Reflective; Character Size:10.75mm; LCD RoHS Compliant: Yes

DISPLAY, ALPHANUMERIC, 8X1, NO BACKLIGHT; Character Count x Line:8 x 1; Display Appearance:Black on Yellow / Green; Logic Voltage:3V; Interface Type:-; Font Set:English, Japanese; Display Mode:Reflective; Character Size:10.75mm; LCD RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital LED Displays
Product Number 02AC9684
Product Name Display, Alphanumeric, 8X1, No Backlight; Character Count X Line Fordata
Number of Characters 1 to 8 #
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F31 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 2 inches (57 mm), 4 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
OLED Displays - 1711675 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Color White
View Details
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details