Newark, An Avnet Company Switch, Rocker, Spst, 10A, 250V, Black; Switch Operation Zf Electronics 01M8187

Description
SWITCH, ROCKER, SPST, 10A, 250V, BLACK; Switch Operation:On-Off; Contact Configuration:SPST; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:LR Series; Contact Current AC Max:8A RoHS Compliant: Yes
Datasheet
Description
SWITCH, ROCKER, SPST, 10A, 250V, BLACK; Switch Operation:On-Off; Contact Configuration:SPST; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:LR Series; Contact Current AC Max:8A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Rocker, Spst, 10A, 250V, Black; Switch Operation Zf Electronics - 01M8187 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rocker, Spst, 10A, 250V, Black; Switch Operation Zf Electronics
01M8187
Switch, Rocker, Spst, 10A, 250V, Black; Switch Operation Zf Electronics 01M8187
SWITCH, ROCKER, SPST, 10A, 250V, BLACK; Switch Operation:On-Off; Contact Configuration:SPST; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:LR Series; Contact Current AC Max:8A RoHS Compliant: Yes

SWITCH, ROCKER, SPST, 10A, 250V, BLACK; Switch Operation:On-Off; Contact Configuration:SPST; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:LR Series; Contact Current AC Max:8A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rocker Switches
Product Number 01M8187
Product Name Switch, Rocker, Spst, 10A, 250V, Black; Switch Operation Zf Electronics
Rocker Actuator Rocker
Unlock Full Specs
to access all available technical data

Similar Products

Double-pole, Single-throw On/Off Rocker Switch - 82710040 - Interpower
Specs
Rocker Actuator Rocker
Pole & Throw Specifications Double Pole, Single Throw
Operating Temperature 221 F (105 C)
View Details
Process Sealed Subminiature Rocker - A18K1B1 - NKK Switches
Specs
Rocker Actuator Snap Top
Momentary Contact Switch Function Mom-Off-Mom
Pole & Throw Specifications Single Pole, Double Throw; SPDT
View Details
5 suppliers
Rocker Switches - 450-1037-ND - DigiKey
Specs
Rocker Actuator Paddle
Switch Function Maintained
Maintained Contact Switch Function Three Position (Center OFF)
View Details
A8GS Remote Reset Rocker Switch - A8GS-C1385 - Aratas America LLC
Specs
Rocker Actuator Rocker
Pole & Throw Specifications Double Pole, Single Throw; DPST
Terminal Type Quick-connect #187, CT Connector
View Details
4 suppliers