CRYSTECH, Inc. 1535nm Laser Module

Description
1535nm Laser Modules operate in the eye safe wavelength regime, and have great advantages in applications including Laser Ranging and LiDAR, This laser modules have stable pulse energy and excellent beam profile. The compact size makes it convenient for system installation.
Request a Quote
Description
1535nm Laser Modules operate in the eye safe wavelength regime, and have great advantages in applications including Laser Ranging and LiDAR, This laser modules have stable pulse energy and excellent beam profile. The compact size makes it convenient for system installation.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1535nm Laser Module -  - CRYSTECH, Inc.
Qingdao, China
1535nm Laser Module
1535nm Laser Module
1535nm Laser Modules operate in the eye safe wavelength regime, and have great advantages in applications including Laser Ranging and LiDAR, This laser modules have stable pulse energy and excellent beam profile. The compact size makes it convenient for system installation.

1535nm Laser Modules operate in the eye safe wavelength regime, and have great advantages in applications including Laser Ranging and LiDAR, This laser modules have stable pulse energy and excellent beam profile. The compact size makes it convenient for system installation.

Supplier's Site

Technical Specifications

  CRYSTECH, Inc.
Product Category Laser Processing Equipment
Product Name 1535nm Laser Module
Type Component or Subsystem
Unlock Full Specs
to access all available technical data

Similar Products

DOE HP(532nm/1064nm) -  - CRYSTECH, Inc.
Specs
Type Component or Subsystem
Options / Components Laser Optics or Beam Delivery Components
View Details
DYE HP(585nm/650nm) -  - CRYSTECH, Inc.
Specs
Type Component or Subsystem
Options / Components Laser Optics or Beam Delivery Components
View Details
Ceramic Reflector -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Type Component or Subsystem
Options / Components Laser Optics or Beam Delivery Components; ReflectIsolator
View Details
Pockels Cell Driver -  - CRYSTECH, Inc.
Specs
Type Component or Subsystem
Options / Components Laser Optics or Beam Delivery Components; Galvanometer or Switching Mirror
Laser Type Pulsed
View Details