Precision Surfacing Solutions Dual Face Precision Flat Surfacing Machines DFL Systems

Description
Dual Face Precision Flat Surfacing Machines The Lapmaster DFL line of dual face lapping/polishing/fi ne grinding machines is based upon a 3-way planetary concept designed to yield precise and repeatable results at an economical price. Excellent results are obtained in the processing of a wide range of materials and components including glass, ceramics, crystals, and ferrous materials. The Lapmaster DFL series of dual face flat surfacing machines is a versatile unique solution for solving critical tolerance issues on parts requiring : Excellent flatness Capabilities : < I micron Part to Part Size Variance : < 4 microns Parallelism : < 3 microns Surface Finish : < 0.25 mm Ra Typical Material Removal : 0.6 mm Lapmaster DFL machines are built in modular fashion, capable of dual face fine grinding, lapping or polishing. Equipped with three independent drives, a standard programmable controller storing up to 100 routines, a servo motor and ball screw down pressure system and pressure controlling load cell, the DFL series of machines incorporates complete, simple, repeatable and accurate process controls.
Description
Dual Face Precision Flat Surfacing Machines The Lapmaster DFL line of dual face lapping/polishing/fi ne grinding machines is based upon a 3-way planetary concept designed to yield precise and repeatable results at an economical price. Excellent results are obtained in the processing of a wide range of materials and components including glass, ceramics, crystals, and ferrous materials. The Lapmaster DFL series of dual face flat surfacing machines is a versatile unique solution for solving critical tolerance issues on parts requiring : Excellent flatness Capabilities : < I micron Part to Part Size Variance : < 4 microns Parallelism : < 3 microns Surface Finish : < 0.25 mm Ra Typical Material Removal : 0.6 mm Lapmaster DFL machines are built in modular fashion, capable of dual face fine grinding, lapping or polishing. Equipped with three independent drives, a standard programmable controller storing up to 100 routines, a servo motor and ball screw down pressure system and pressure controlling load cell, the DFL series of machines incorporates complete, simple, repeatable and accurate process controls.

Suppliers

Company
Product
Description
Supplier Links
Dual Face Precision Flat Surfacing Machines - DFL Systems - Precision Surfacing Solutions
Mt. Prospect, IL, USA
Dual Face Precision Flat Surfacing Machines
DFL Systems
Dual Face Precision Flat Surfacing Machines DFL Systems
Dual Face Precision Flat Surfacing Machines The Lapmaster DFL line of dual face lapping/polishing/fi ne grinding machines is based upon a 3-way planetary concept designed to yield precise and repeatable results at an economical price. Excellent results are obtained in the processing of a wide range of materials and components including glass, ceramics, crystals, and ferrous materials. The Lapmaster DFL series of dual face flat surfacing machines is a versatile unique solution for solving critical tolerance issues on parts requiring : Excellent flatness Capabilities : < I micron Part to Part Size Variance : < 4 microns Parallelism : < 3 microns Surface Finish : < 0.25 mm Ra Typical Material Removal : 0.6 mm Lapmaster DFL machines are built in modular fashion, capable of dual face fine grinding, lapping or polishing. Equipped with three independent drives, a standard programmable controller storing up to 100 routines, a servo motor and ball screw down pressure system and pressure controlling load cell, the DFL series of machines incorporates complete, simple, repeatable and accurate process controls.

Dual Face Precision Flat Surfacing Machines

  • The Lapmaster DFL line of dual face lapping/polishing/fine grinding machines is based upon a 3-way planetary concept designed to yield precise and repeatable results at an economical price. Excellent results are obtained in the processing of a wide range of materials and components including glass, ceramics, crystals, and ferrous materials.
  • The Lapmaster DFL series of dual face flat surfacing machines is a versatile unique solution for solving critical tolerance issues on parts requiring :
    • Excellent flatness Capabilities : < I micron
    • Part to Part Size Variance : < 4 microns
    • Parallelism : < 3 microns
    • Surface Finish : < 0.25 mm Ra
    • Typical Material Removal : 0.6 mm
  • Lapmaster DFL machines are built in modular fashion, capable of dual face fine grinding, lapping or polishing. Equipped with three independent drives, a standard programmable controller storing up to 100 routines, a servo motor and ball screw down pressure system and pressure controlling load cell, the DFL series of machines incorporates complete, simple, repeatable and accurate process controls.
Supplier's Site

Technical Specifications

  Precision Surfacing Solutions
Product Category Grinders and Grinding Machines
Product Number DFL Systems
Product Name Dual Face Precision Flat Surfacing Machines
Type Grinder; Surface
Mounting Floor / Machine Tool
Applications / Materials Abraded Clean / Surface Prep; Honing, Lapping, CMP or Superfinishing Machine
Unlock Full Specs
to access all available technical data

Similar Products

Grinders - 1852168 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Grinder; Angle grinder
Rotary Speed 2800 to 11000 rpm
Power Source Electric Motor
View Details
Chip Tester -  - Daitron Co., Ltd.
Daitron Co., Ltd.
Specs
Type Grinder
Mounting Floor / Machine Tool
Applications / Materials Abraded Ceramics / Glass; Electronics
View Details
Electric Grinder/Polisher/Sander - 6147-30 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Type Grinder; Disc or Wheel Face Grinder
Rotary Speed 11000 rpm
Current 11.0 amps
View Details
Pipe Belt Grinder - PIPE-MAX - CS UNITEC
Specs
Type Grinder; Contact Wheel Backed Belt Grinder; Polisher-Grinder
Mounting Handheld; Portable
Applications / Materials Abraded Clean / Surface Prep; Metal
View Details