Precision Metalforming Association (PMA) SFH-23-0

Description
One-piece Conduit Clips feature an integrated safety clip (reopened with a screwdriver), single hole fixing and offer optimal strain relief due to integrated rib, they can be used to support all PMA conduits in machine and overhead installations. Cable Clip/Clamp Style = Conduit Clip Maximum Bundle Diameter = 25mm Affixing Method = Screw Material = Nylon 66 Colour = Grey Length = 35mm Width = 20 mm Depth = 40mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 840123 - RS Components, Ltd.
Corby, Northants, United Kingdom
One-piece Conduit Clips feature an integrated safety clip (reopened with a screwdriver), single hole fixing and offer optimal strain relief due to integrated rib, they can be used to support all PMA conduits in machine and overhead installations. Cable Clip/Clamp Style = Conduit Clip Maximum Bundle Diameter = 25mm Affixing Method = Screw Material = Nylon 66 Colour = Grey Length = 35mm Width = 20 mm Depth = 40mm

One-piece Conduit Clips feature an integrated safety clip (reopened with a screwdriver), single hole fixing and offer optimal strain relief due to integrated rib, they can be used to support all PMA conduits in machine and overhead installations.
Cable Clip/Clamp Style = Conduit Clip
Maximum Bundle Diameter = 25mm
Affixing Method = Screw
Material = Nylon 66
Colour = Grey
Length = 35mm
Width = 20 mm
Depth = 40mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wire and Cable Clips
Product Number 840123
Type Conduit Clip
Unlock Full Specs
to access all available technical data

Similar Products

Cord Clip Gray - 65910020 - Interpower
Specs
Material Glass-filled
View Details
Clamping Clip For Conduit Tubes - 8221050 - Altech Corp.
Specs
Type C Style Clip
Diameter 0.165 inch (4.2 mm)
Material Polyaminde
View Details
EMC Shield Clamps for Metal Sheet Edges, Pluggable- with or without Integrated Strain Relief - 36785.34 - icotek Corp
Specs
Material Steel; Shield clamp: Spring steel, zinc plated Mounting foot: Spring steel
Diameter 0.315 inch (8 mm)
Length 1.46 inch (37 mm)
View Details
Nylon Cable Clamp - 7626 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon
Diameter 0.312 inch (7.92 mm)
View Details
3 suppliers